The SCRN264R-F is a film-paper commutating capacitor for SCR applications, housed in a rectangular metal case with a 1/4-20 threaded stud terminal. It has a capacitance of 3 µF, a peak voltage rating of 600 V, a maximum rms current of 60 Arms, and a maximum VA rating of 3190 VA at 65 °C. The case dimensions are 1.91 in height, 2.91 in width, 0.50 in depth, 1.13 in terminal spacing, and 1.38 in terminal height, with a temperature range of -40 °C to +80 °C. It meets EIA RS401 standards and has a rated life of 40,000 hours at full ratings.
Power Film Dc Applications / Scr Commutation Capacitors
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCRN264R-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Electrostatic Capacitors | Paper |