Cornell Dubilier Film Capacitors SCRN244R-F

Description
CAP FILM 5UF 10% 1.5KVPK RADIAL
Datasheet
Description
CAP FILM 5UF 10% 1.5KVPK RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - SCRN244R-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
SCRN244R-F
Film Capacitors SCRN244R-F
CAP FILM 5UF 10% 1.5KVPK RADIAL

CAP FILM 5UF 10% 1.5KVPK RADIAL

Supplier's Site Datasheet
Capacitor Paper Film 5Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier - 04M7006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 5Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier
04M7006
Capacitor Paper Film 5Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier 04M7006
CAPACITOR PAPER FILM 5UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

CAPACITOR PAPER FILM 5UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SCRN244R-F 04M7006
Product Name Film Capacitors Capacitor Paper Film 5Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Paper; Paper, Metallized Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details