Cornell Dubilier Film Paper Film Capacitors SFP33T26L284K-F

Description
For New Design: Yes Capacitance: 26 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 26 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFP33T26L284K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFP33T26L284K-F
Film Paper Film Capacitors SFP33T26L284K-F
For New Design: Yes Capacitance: 26 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
  • For New Design: Yes
  • Capacitance: 26 µF
  • Voltage AC: 330V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 90°C
  • Length: —
  • Diameter: 1.87 in.
  • Width: —
  • Height: 2.84 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFP33T26L284K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 90 C (-40 to 194 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers