The SCRN205R-F is a film-paper/extended foil commutating capacitor designed for SCR commutation and high-frequency pulsed applications. It is housed in a rectangular metal case with a 1/4-20 threaded stud terminal and measures 4.75 inches in height. The capacitor has a capacitance of 15 µF with a ±10% tolerance, a rated peak voltage of 200 Vpk, and a maximum rms current of 60 Arms. It operates within a temperature range of -40 °C to +80 °C, supports a maximum VA rating of 765 at 65 °C, and meets EIA RS401 standards. The case is made of tin-plated steel, with electro-tin plated copper terminals and biodegradable encapsulation.
Power Film Dc Applications / Scr Commutation Capacitors
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCRN205R-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Electrostatic Capacitors | Paper |