Cornell DubilierFilm Paper Film CapacitorsSFC37T30-20K391E-F
Description
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 20 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 2.91 in.
Width: 1.91 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 20 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 2.91 in.
Width: 1.91 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFC37T30-20K391E-F is a dual-rated, oil-filled, metallized polypropylene motor run capacitor designed for air conditioning and compressor applications, with capacitance values of 30 µF and 20 µF, rated for 370 Vac, and a capacitance tolerance of ±10%. It features a 3.91-inch height and a 1.91-inch by 2.91-inch oval aluminum case, with three terminals for common, fan, and motor connections. The capacitor is self-healing, carries cULus recognition under E71645, meets EIA-456-A, and is rated for operation from -40°C to 70°C with a 60,000-hour service life objective at rated conditions. Fault current protection is rated up to 10,000 A, and dissipation factor is less than 0.1%. Its construction is oil-filled, with dry construction available on request.
Datasheet Summary Powered by GS/AI
The SFC37T30-20K391E-F is a dual-rated, oil-filled, metallized polypropylene motor run capacitor designed for air conditioning and compressor applications, with capacitance values of 30 µF and 20 µF, rated for 370 Vac, and a capacitance tolerance of ±10%. It features a 3.91-inch height and a 1.91-inch by 2.91-inch oval aluminum case, with three terminals for common, fan, and motor connections. The capacitor is self-healing, carries cULus recognition under E71645, meets EIA-456-A, and is rated for operation from -40°C to 70°C with a 60,000-hour service life objective at rated conditions. Fault current protection is rated up to 10,000 A, and dissipation factor is less than 0.1%. Its construction is oil-filled, with dry construction available on request.
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 20 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 2.91 in.
Width: 1.91 in.