Cornell DubilierFilm Paper Film CapacitorsSFC44T15-5K291E-F
Description
For New Design: Yes
Capacitance: 15 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 2.91 in.
Length: 2.91 in.
Width: 1.91 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 15 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 2.91 in.
Length: 2.91 in.
Width: 1.91 in.
For New Design: Yes
Capacitance: 15 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 2.91 in.
Length: 2.91 in.
Width: 1.91 in.