The SFA44T6K288B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, featuring a 1-1/4" oval aluminum case with 4-tine, 1/4" quick-connect terminals. It has a capacitance of 6.0 µF with ±10% tolerance, rated for 440 Vac, and measures 2.88 inches in height. The capacitor operates from -40°C to 70°C, has a service life objective of 60,000 hours at 94% survival rate, and meets EIA-456-A and cULus E71645 standards. Its self-healing design includes fault current protection up to 10,000 amps AFC.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
6µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1302556-SFA44T6K288B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 3.000" (76.20mm)
Standard Package: 63
Capacitance: 6 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 6UF 10% 440VAC RADIAL Product overview: SFA44T6K288B-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SFA44T6K288B-F can be used for catalog matching and distributor lookup.
Motor-Run and Power Supply Capacitors 6µF 440V
CAP FILM 6UF 10% 440VAC RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA44T6K288B-F | SFA44T6K288B-F-ND | 1302556-SFA44T6K288B-F | 62-SFA44T6K288B-F | 2002-SFA44T6K288B-F | SFA44T6K288B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | 6UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 6 microF | 6 microF | 6 microF | 6 microF | 6 microF | 6 microF |