Cornell DubilierFilm Paper Film CapacitorsSFD44T60-5K616E-F
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 6.16 in.
Length: 3.66 in.
Width: 1.97 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 6.16 in.
Length: 3.66 in.
Width: 1.97 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFD44T60-5K616E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It features a 60-5 µF capacitance rating at 440 Vac, a height of 6.16 in, a case width of 3.66 in, and a case diameter of 1.97 in. It complies with EIA Standard EIA-456-A, is cULus recognized under E71645, and has a rated operating temperature range of -40 °C to 70 °C with a service life objective of 60,000 hours. Capacitance varies by no more than ±3% over the temperature range, and the unit has self-healing properties and fault current protection up to 10,000 A.
Datasheet Summary Powered by GS/AI
The SFD44T60-5K616E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It features a 60-5 µF capacitance rating at 440 Vac, a height of 6.16 in, a case width of 3.66 in, and a case diameter of 1.97 in. It complies with EIA Standard EIA-456-A, is cULus recognized under E71645, and has a rated operating temperature range of -40 °C to 70 °C with a service life objective of 60,000 hours. Capacitance varies by no more than ±3% over the temperature range, and the unit has self-healing properties and fault current protection up to 10,000 A.
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 6.16 in.
Length: 3.66 in.
Width: 1.97 in.