Win Source Part Number: 1302487-SFD52S32L391
Category: Capacitors>Film Capacitors
Series: SF
Features: High Temperature
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 525V
Applications: General Purpose
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 1
Capacitance: 32 µF
Tolerance: ±3%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 3.660" L x 1.970" W (92.96mm x 50.04mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
CAP FILM 32UF 3% 525VAC RADIAL
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1302487-SFD52S32L391K-F | SFD52S32L391K-F |
| Product Name | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) |
| Capacitance Range | 32 microF | 32 microF |
| Capacitance Tolerance | 3 (+/- %) | |
| WVAC | 525 volts | 525 volts |