Cornell DubilierFilm Paper Film CapacitorsSFC37T30-7.5K391E-F
Description
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 2.91 in.
Width: 1.91 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 2.91 in.
Width: 1.91 in.
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 2.91 in.
Width: 1.91 in.