The SCRN256R-F is a film-paper commutating capacitor designed for SCR applications requiring high peak and rms current capability. It is supplied in a rectangular metal case with a 1/4-20 threaded stud terminal, measuring 5.75 inches in height and 4.56 inches in width. The part has a rated peak voltage of 2000 Vpk, a capacitance of 10 µF, and a maximum rms current of 100 Arms. It operates within a temperature range of -40 °C to +80 °C and conforms to EIA RS401 standards with a life expectancy of 40,000 hours at full rated voltage, current, and temperature.
Power Film Dc Applications / Scr Commutation Capacitors
Win Source Part Number: 1302649-SCRN256R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 2000Vpk (2KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 5.810" (147.57mm)
Standard Package: 1
Capacitance: 10 µF
Tolerance: ±10%
Lead Spacing: 2.000" (50.80mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 4.560" L x 3.750" W (115.82mm x 95.25mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SCRN256R-F,338-3589,
10µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can
CAP FILM 10UF 10% 2KVPK RADIAL
| Cornell Dubilier | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN256R-F | 1302649-SCRN256R-F | 338-3589-ND | SCRN256R-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |