CAP FILM 20UF 10% 370VAC RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFA37T20K375B-F |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | Motors / Motor Starting; Motor Run |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |