Cornell DubilierFilm Paper Film CapacitorsSFC33T24L291K-F
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.91 in.
Diameter: —
Width: 2.91 in.
Height: 2.91 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.91 in.
Diameter: —
Width: 2.91 in.
Height: 2.91 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFC33T24L291K-F is an aluminum-cased, oil-filled, metallized polypropylene capacitor rated for 330 Vac and 24 µF with ±3% tolerance, designed for high-intensity discharge lighting and high-voltage ballast applications. It operates within a temperature range of -40 °C to +90 °C at 50-60 Hz and includes an external resistor that discharges the capacitor to less than 50 V within one minute. The case has a height of 2.91 inches and conforms to EIA-456-A and cULus File E71645 standards.
Datasheet Summary Powered by GS/AI
The SFC33T24L291K-F is an aluminum-cased, oil-filled, metallized polypropylene capacitor rated for 330 Vac and 24 µF with ±3% tolerance, designed for high-intensity discharge lighting and high-voltage ballast applications. It operates within a temperature range of -40 °C to +90 °C at 50-60 Hz and includes an external resistor that discharges the capacitor to less than 50 V within one minute. The case has a height of 2.91 inches and conforms to EIA-456-A and cULus File E71645 standards.
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.91 in.
Diameter: —
Width: 2.91 in.
Height: 2.91 in.