Cornell Dubilier Capacitor Paper Film 10Uf, 200V, 10%, Case; Dielectric Type Cornell Dubilier SCRN203

Description
CAPACITOR PAPER FILM 10UF, 200V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No
Datasheet
Description
CAPACITOR PAPER FILM 10UF, 200V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 10Uf, 200V, 10%, Case; Dielectric Type Cornell Dubilier - 12C7200 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 10Uf, 200V, 10%, Case; Dielectric Type Cornell Dubilier
12C7200
Capacitor Paper Film 10Uf, 200V, 10%, Case; Dielectric Type Cornell Dubilier 12C7200
CAPACITOR PAPER FILM 10UF, 200V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

CAPACITOR PAPER FILM 10UF, 200V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7200
Product Name Capacitor Paper Film 10Uf, 200V, 10%, Case; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details