Cornell DubilierFilm Paper Film CapacitorsSFC48T18L291K-F
Description
For New Design: Yes
Capacitance: 18 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.91 in.
Diameter: —
Width: 2.91 in.
Height: 2.91 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 18 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.91 in.
Diameter: —
Width: 2.91 in.
Height: 2.91 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type SF lighting capacitors are aluminum-cased, oil-filled metallized polypropylene capacitors designed for high-intensity discharge (HID) lighting and high-voltage ballast applications. The SFC48T18L291K-F variant has a capacitance of 18 µF, a rated voltage of 480 Vac, a capacitance tolerance of ±3%, and an operating temperature range of -40 °C to +90 °C. It features an external resistor that discharges the capacitor to less than 50 V in one minute. The case is 1.91 in. wide and 2.91 in. high, with tin-plated steel terminals and environmental safe dielectric fluid encapsulation. The capacitor meets EIA Standard EIA-456-A and is cULus recognized under File Number E71645.
Datasheet Summary Powered by GS/AI
Type SF lighting capacitors are aluminum-cased, oil-filled metallized polypropylene capacitors designed for high-intensity discharge (HID) lighting and high-voltage ballast applications. The SFC48T18L291K-F variant has a capacitance of 18 µF, a rated voltage of 480 Vac, a capacitance tolerance of ±3%, and an operating temperature range of -40 °C to +90 °C. It features an external resistor that discharges the capacitor to less than 50 V in one minute. The case is 1.91 in. wide and 2.91 in. high, with tin-plated steel terminals and environmental safe dielectric fluid encapsulation. The capacitor meets EIA Standard EIA-456-A and is cULus recognized under File Number E71645.
For New Design: Yes
Capacitance: 18 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.91 in.
Diameter: —
Width: 2.91 in.
Height: 2.91 in.