Cornell DubilierFilm Paper Film CapacitorsSFC44T30-5K391E-F
Description
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 2.91 in.
Width: 1.91 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 2.91 in.
Width: 1.91 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFC44T30-5K391E-F is a dual-rated, oil-filled motor run capacitor for air conditioning and compressor applications, with capacitance values of 30 µF and 5 µF and a rated voltage of 440 Vac. It features a 2.0-inch oval aluminum case with a height of 3.91 inches and dimensions of 1.91 inches in width and 2.91 inches in depth. The capacitor has a capacitance tolerance of ±10%, operates from -40 ºC to 70 ºC, and meets EIA Standard EIA-456-A with cULus recognition under E71645. It provides self-healing capability, fault current protection up to 10,000 A, and a 60,000-hour service life at rated conditions.
Datasheet Summary Powered by GS/AI
The SFC44T30-5K391E-F is a dual-rated, oil-filled motor run capacitor for air conditioning and compressor applications, with capacitance values of 30 µF and 5 µF and a rated voltage of 440 Vac. It features a 2.0-inch oval aluminum case with a height of 3.91 inches and dimensions of 1.91 inches in width and 2.91 inches in depth. The capacitor has a capacitance tolerance of ±10%, operates from -40 ºC to 70 ºC, and meets EIA Standard EIA-456-A with cULus recognition under E71645. It provides self-healing capability, fault current protection up to 10,000 A, and a 60,000-hour service life at rated conditions.
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 2.91 in.
Width: 1.91 in.