The SCRN220R-F is a film-paper commutating capacitor designed for SCR applications requiring high peak and rms current capability. It has a rated peak voltage of 600 Vpk, a capacitance of 2 µF, and is housed in a Case A metal enclosure measuring 1.31 × 2.16 × 2.13 inches with a 1/4-20 threaded stud terminal. It supports a maximum rms current of 60 Arms at 65°C and is rated for 40,000 hours of life at full operational conditions. The capacitor meets EIA RS401 standards and operates within a temperature range of -40°C to +80°C.
Power Film Dc Applications / Scr Commutation Capacitors
2µF Film Capacitor 600Vpk Paper, Metallized Radial, Can
Win Source Part Number: 1302646-SCRN220R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 600Vpk
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 2.690" (68.33mm)
Standard Package: 100
Capacitance: 2 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
Commutating Capacitors 2µF 600V
CAP FILM 2UF 10% 600VPK RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN220R-F | SCRN220R-F-ND | 1302646-SCRN220R-F | 2002-SCRN220R-F | SCRN220R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |