The SCRN203R-F is a film-paper commutating capacitor designed for SCR applications requiring high peak and rms current capability. It features a tin-plated steel case with a 1/4 x 20 threaded stud terminal and measures 3.88 inches in height with case code A. It has a capacitance of 10 µF, a rated peak voltage of 200 Vpk, a maximum rms current of 60 Arms, and an operating temperature range of -40 ºC to +80 ºC. The capacitor meets EIA RS401 standards and is rated for 40,000 hours of life at full rated voltage and temperature.
Power Film Dc Applications / Scr Commutation Capacitors
Commutating Capacitors 10µF 200V
10µF Film Capacitor 200Vpk Paper, Metallized Radial, Can
CAP FILM 10UF 10% 200VPK RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN203R-F | 2002-SCRN203R-F | SCRN203R-F-ND | SCRN203R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |