Cornell DubilierFilm Paper Film CapacitorsSFD44T50-5K475E-F
Description
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 3.66 in.
Width: 1.97 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 3.66 in.
Width: 1.97 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFD44T50-5K475E-F is a dual-rated, oil-filled motor run capacitor using metallized polypropylene film, designed for air conditioning, motor, and compressor applications with a common terminal and two individual capacitor outputs. It is rated for 440 Vac with a capacitance of 50 µF and 5 µF, ±10% tolerance, and has a height of 4.75 inches and a case size code D measuring 1.97 inches in width and 3.66 inches in length. It operates from -40 °C to 70 °C, meets EIA-456-A, is cULus recognized under E71645, and has a 60,000-hour service life objective at full voltage and rated temperature. Fault current protection is rated up to 10,000 A and dissipation factor is less than 0.1%.
Datasheet Summary Powered by GS/AI
The SFD44T50-5K475E-F is a dual-rated, oil-filled motor run capacitor using metallized polypropylene film, designed for air conditioning, motor, and compressor applications with a common terminal and two individual capacitor outputs. It is rated for 440 Vac with a capacitance of 50 µF and 5 µF, ±10% tolerance, and has a height of 4.75 inches and a case size code D measuring 1.97 inches in width and 3.66 inches in length. It operates from -40 °C to 70 °C, meets EIA-456-A, is cULus recognized under E71645, and has a 60,000-hour service life objective at full voltage and rated temperature. Fault current protection is rated up to 10,000 A and dissipation factor is less than 0.1%.
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 3.66 in.
Width: 1.97 in.