Cornell Dubilier Motor Run Capacitor, 15Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier SFC66T15K391B-F

Description
MOTOR RUN CAPACITOR, 15UF, 660VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
MOTOR RUN CAPACITOR, 15UF, 660VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 15Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier - 56Y5467 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 15Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier
56Y5467
Motor Run Capacitor, 15Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier 56Y5467
MOTOR RUN CAPACITOR, 15UF, 660VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 15UF, 660VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - SFC66T15K391B-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
SFC66T15K391B-F
Film Capacitors SFC66T15K391B-F
CAP FILM 15UF 10% 660VAC RADIAL

CAP FILM 15UF 10% 660VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 56Y5467 SFC66T15K391B-F
Product Name Motor Run Capacitor, 15Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Quick Connect
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers