The SFA24T5K219B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, featuring a 1-1/4" oval aluminum case with 4-pin, 1/4" quick connect lug terminals. It has a capacitance of 5.0 µF, a rated voltage of 240 Vac, a capacitance tolerance of ±10%, and operates within a temperature range of -40°C to 70°C. The capacitor meets EIA-456-A and is cULus recognized with File Number E71645. It has a service life objective of 60,000 hours at 94% survival rate, self-healing properties, and fault current protection up to 10,000 amps AFC.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFA24T5K219B-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |