The SFA24T10K219B-F is an AC-rated metallized polypropylene motor-run capacitor designed for split-phase motor applications such as refrigeration and air conditioning, and for power supply noise suppression. It features a 1 1/4" oval aluminum case with 4-tine, 1/4" quick-connect lugs, a capacitance of 10 µF with ±10% tolerance, and a rated voltage of 240 Vac. The capacitor operates within a temperature range of -40 ºC to 70 ºC, has a dissipation factor below 0.1%, and is rated for a 60,000-hour service life with 94% survival rate at rated conditions. It includes self-healing properties and fault current protection up to 10,000 amps AFC. The device meets EIA-456-A and is cULus recognized with File Number E71645. The case dimensions are 1.31" wide, 2.16" long, and 2.19" high.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFA24T10K219B-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |