The SCRN206R-F is a film-paper/extended foil commutating capacitor designed for SCR commutation and high-frequency pulsed applications. It features a rectangular metal case with a 1/4-20 threaded stud terminal, measuring 4.25 inches in height. The capacitor has a nominal capacitance of 20 µF, a peak voltage rating of 400 Vpk, and a maximum rms current of 60 Arms. It operates within a temperature range of -40 ºC to +80 ºC and meets EIA RS401 standards. Life expectancy is 40,000 hours at full rated voltage, current, and temperature. The case is constructed of tin-plated steel with an environmentally compatible encapsulant.
Power Film Dc Applications / Scr Commutation Capacitors
Commutating Capacitors 20µF 200V
20µF Film Capacitor 200Vpk Paper, Metallized Radial, Can
CAP FILM 20UF 10% 200VPK RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN206R-F | 2002-SCRN206R-F | SCRN206R-F-ND | SCRN206R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF |