Cornell Dubilier Capacitor Polypropylene Pp Film 7.5Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier SFA37S7.5K219B-F

Description
CAPACITOR POLYPROPYLENE PP FILM 7.5UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.64mmRoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 7.5UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.64mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 7.5Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier - 39M5022 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 7.5Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier
39M5022
Capacitor Polypropylene Pp Film 7.5Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier 39M5022
CAPACITOR POLYPROPYLENE PP FILM 7.5UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.64mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 7.5UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.64mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39M5022
Product Name Capacitor Polypropylene Pp Film 7.5Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers