Cornell Dubilier Film Paper Film Capacitors SFC37T25-7.5K291E-F

Description
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote
Description
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFC37T25-7.5K291E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It features a 25-7.5 µF capacitance pair, rated for 370 Vac, with a ±10% tolerance. The capacitor has an oval case code C, measuring 1.91 inches in width, 2.91 inches in height, and 2.91 inches in length. It operates within a temperature range of -40 ºC to 70 ºC, maintains capacitance within ±3% over this range, and is cULus recognized under E71645. It meets EIA Standard EIA-456-A and is rated for a 60,000-hour service life at full voltage and rated ambient temperature. The case is aluminum with a steel cover and has three terminals for common and dual capacitor connections.

Datasheet Summary
Powered by GS/AI

The SFC37T25-7.5K291E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It features a 25-7.5 µF capacitance pair, rated for 370 Vac, with a ±10% tolerance. The capacitor has an oval case code C, measuring 1.91 inches in width, 2.91 inches in height, and 2.91 inches in length. It operates within a temperature range of -40 ºC to 70 ºC, maintains capacitance within ±3% over this range, and is cULus recognized under E71645. It meets EIA Standard EIA-456-A and is rated for a 60,000-hour service life at full voltage and rated ambient temperature. The case is aluminum with a steel cover and has three terminals for common and dual capacitor connections.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFC37T25-7.5K291E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFC37T25-7.5K291E-F
Film Paper Film Capacitors SFC37T25-7.5K291E-F
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. Width: 1.91 in.
  • For New Design: Yes
  • Capacitance: 25 µF
  • Capacitance, Secondary: 7.5 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: —
  • Height: 2.91 in.
  • Length: 2.91 in.
  • Width: 1.91 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFC37T25-7.5K291E-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers