Cornell Dubilier Motor Start, Motor Run Capacitors (AC) SFA66S3H288B-F

Description
3µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
3µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - SFA66S3H288B-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
SFA66S3H288B-F-ND
Motor Start, Motor Run Capacitors (AC) SFA66S3H288B-F-ND
3µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can

3µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302491-SFA66S3H288B-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302491-SFA66S3H288B-F
Capacitors - Film Capacitors 1302491-SFA66S3H288B-F
Win Source Part Number: 1302491-SFA66S3H288B -F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 660V Applications: Motor Run Height - Seated (Max): 3.000" (76.20mm) Standard Package: 1 Capacitance: 3 µF Tolerance: ±6% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0030 Mfr: Cornell Dubilier Electronics (CDE) Other Names: Q5133765 Product Status: Obsolete

Win Source Part Number: 1302491-SFA66S3H288B-F
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 660V
Applications: Motor Run
Height - Seated (Max): 3.000" (76.20mm)
Standard Package: 1
Capacitance: 3 µF
Tolerance: ±6%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: Q5133765
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number SFA66S3H288B-F-ND 1302491-SFA66S3H288B-F
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene
Capacitance Range 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers