The SCRN239R-F is a film-paper extended foil commutating capacitor designed for SCR commutation and high-pulse current applications. It is supplied in a rectangular metal case with a 1/4-20 threaded stud terminal and has a capacitance of 20 µF, a rated peak voltage of 1500 Vpk, a maximum rms current of 100 A, and a maximum VA rating of 5200 at 65°C. The case dimensions are 5.13 inches in height, with other dimensions specified per the E, F case code matrix. It operates within a temperature range of -40°C to +80°C, conforms to EIA RS401, and has a rated life of 40,000 hours at full-rated conditions.
Power Film Dc Applications / Scr Commutation Capacitors
Win Source Part Number: 1302645-SCRN239R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 1000Vpk (1KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 5.190" (131.83mm)
Standard Package: 100
Capacitance: 20 µF
Tolerance: ±10%
Lead Spacing: 2.000" (50.80mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 4.560" L x 2.840" W (115.82mm x 72.14mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 20UF 10% 1KVPK RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN239R-F | 1302645-SCRN239R-F | SCRN239R-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |
| Electrostatic Capacitors | Paper | Paper, Metallized | |
| Capacitance Range | 20 microF | 20 microF | 20 microF |