Cornell Dubilier Capacitors - Film Capacitors SCRN234R

Description
Win Source Part Number: 1302635-SCRN234R Category: Capacitors>Film Capacitors Series: SCR Termination: Threaded, Male Package: Bulk Voltage Rating - AC: 1000Vpk (1KVPK) Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 3.190" (81.03mm) Standard Package: 1 Capacitance: 2 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Paper, Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 80°C Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0040 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1302635-SCRN234R Category: Capacitors>Film Capacitors Series: SCR Termination: Threaded, Male Package: Bulk Voltage Rating - AC: 1000Vpk (1KVPK) Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 3.190" (81.03mm) Standard Package: 1 Capacitance: 2 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Paper, Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 80°C Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0040 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1302635-SCRN234R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302635-SCRN234R
Capacitors - Film Capacitors 1302635-SCRN234R
Win Source Part Number: 1302635-SCRN234R Category: Capacitors>Film Capacitors Series: SCR Termination: Threaded, Male Package: Bulk Voltage Rating - AC: 1000Vpk (1KVPK) Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 3.190" (81.03mm) Standard Package: 1 Capacitance: 2 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Paper, Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 80°C Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0040 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1302635-SCRN234R
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 1000Vpk (1KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 3.190" (81.03mm)
Standard Package: 1
Capacitance: 2 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Film Capacitors - SCRN234R-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
SCRN234R-ND
Film Capacitors SCRN234R-ND
2µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can

2µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1302635-SCRN234R SCRN234R-ND
Product Name Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Capacitance Range 2 microF 2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1572-1194-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers