The SFC44T30K391B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, housed in a 2.91-inch tall C-case with four 1/4-inch quick-connect lug terminals. It has a rated voltage of 440 Vac, a capacitance of 30 µF with ±10% tolerance, and operates within a temperature range of -40 °C to 70 °C. The capacitor meets EIA Standard EIA-456-A and is cULus recognized. Self-healing properties and fault current protection up to 10,000 amps AFC are featured. Its service life objective is 60,000 hours at 94% survival rate under rated conditions.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Type SF Motor-Run and Power Supply Capacitors Product overview: SFC44T30K391B-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SFC44T30K391B-F can be used for catalog matching and distributor lookup.
30µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1302588-SFC44T30K391
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 32
Capacitance: 30 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Motor-Run and Power Supply Capacitors 30µF 440V
CAP FILM 30UF 10% 440VAC RADIAL
| Cornell Dubilier | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFC44T30K391B-F | 62-SFC44T30K391B-F | SFC44T30K391B-F-ND | 1302588-SFC44T30K391B-F | 2002-SFC44T30K391B-F | SFC44T30K391B-F |
| Product Name | Film Paper Film Capacitors | Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 30 microF | 30 microF | 30 microF | 30 microF | 30 microF |