Cornell Dubilier Capacitor Polypropylene Pp Film 14Uf, 330V, 10%, Qc; Dielectric Type Cornell Dubilier SFA33S14K288D

Description
CAPACITOR POLYPROPYLENE PP FILM 14UF, 330V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:14µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.64mm RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 14UF, 330V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:14µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.64mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 14Uf, 330V, 10%, Qc; Dielectric Type Cornell Dubilier - 74K3314 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 14Uf, 330V, 10%, Qc; Dielectric Type Cornell Dubilier
74K3314
Capacitor Polypropylene Pp Film 14Uf, 330V, 10%, Qc; Dielectric Type Cornell Dubilier 74K3314
CAPACITOR POLYPROPYLENE PP FILM 14UF, 330V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:14µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.64mm RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 14UF, 330V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:14µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):330V; Lead Spacing:20.64mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74K3314
Product Name Capacitor Polypropylene Pp Film 14Uf, 330V, 10%, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details