Win Source Part Number: 1302520-SFC40S15L291
Category: Capacitors>Film Capacitors
Series: SF
Features: High Temperature
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 400V
Applications: General Purpose
Height - Seated (Max): 3.030" (76.96mm)
Standard Package: 1
Capacitance: 15 µF
Tolerance: ±3%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
15µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can
CAP FILM 15UF 3% 400VAC RADIAL
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1302520-SFC40S15L291K-F | SFC40S15L291K-F-ND | SFC40S15L291K-F |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 3 (+/- %) | 3 (+/- %) | |
| WVAC | 400 volts | 400 volts | 400 volts |