Cornell Dubilier Film Paper Film Capacitors SFD44T40-7.5K475E-F

Description
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. Width: 1.97 in.
Request a Quote
Description
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. Width: 1.97 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFD44T40-7.5K475E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning, motor, and compressor applications. It has a capacitance of 40-7.5 µF, a rated voltage of 440 Vac, and a capacitance tolerance of ±10%. The capacitor is housed in a 2.0-inch oval aluminum case with a height of 4.75 inches, a length of 3.66 inches, and a width of 1.97 inches. It operates within a temperature range of -40 °C to 70 °C, maintains capacitance within ±3% over the operating range, and has a 60,000-hour service life objective. It is cULus recognized and meets EIA Standard EIA-456-A, with fault current protection up to 10,000 A and a dissipation factor of less than 0.1%.

Datasheet Summary
Powered by GS/AI

The SFD44T40-7.5K475E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning, motor, and compressor applications. It has a capacitance of 40-7.5 µF, a rated voltage of 440 Vac, and a capacitance tolerance of ±10%. The capacitor is housed in a 2.0-inch oval aluminum case with a height of 4.75 inches, a length of 3.66 inches, and a width of 1.97 inches. It operates within a temperature range of -40 °C to 70 °C, maintains capacitance within ±3% over the operating range, and has a 60,000-hour service life objective. It is cULus recognized and meets EIA Standard EIA-456-A, with fault current protection up to 10,000 A and a dissipation factor of less than 0.1%.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFD44T40-7.5K475E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFD44T40-7.5K475E-F
Film Paper Film Capacitors SFD44T40-7.5K475E-F
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. Width: 1.97 in.
  • For New Design: Yes
  • Capacitance: 40 µF
  • Capacitance, Secondary: 7.5 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: —
  • Height: 4.75 in.
  • Length: 3.66 in.
  • Width: 1.97 in.
Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 1307230-SFD44T40-7.5K475E-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1307230-SFD44T40-7.5K475E-F
Capacitors - Capacitor Networks, Arrays 1307230-SFD44T40-7.5K475E-F
Win Source Part Number: 1307230-SFD44T40-7.5 K475E-F Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.870" (123.70mm) Standard Package: 1 Capacitance: 7.5µF, 40µF Tolerance: ±10% Voltage - Rated: 440 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE)

Win Source Part Number: 1307230-SFD44T40-7.5K475E-F
Category: Capacitors>Capacitor Networks, Arrays
Series: SF, Dual Motor Start
Package: Bulk
Height - Seated (Max): 4.870" (123.70mm)
Standard Package: 1
Capacitance: 7.5µF, 40µF
Tolerance: ±10%
Voltage - Rated: 440 V
Dielectric Material: Polypropylene (PP) Film, Metallized
Circuit Type: Bussed
Number of Capacitors: 2
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Dimension: 2.620" Dia (66.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier Win Source Electronics
Product Category Capacitors Capacitors
Product Number SFD44T40-7.5K475E-F 1307230-SFD44T40-7.5K475E-F
Product Name Film Paper Film Capacitors Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers