Cornell Dubilier Film Paper Film Capacitors SFC37T35-20K391E-F

Description
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote
Description
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFC37T35-20K391E-F is a dual-rated, metallized polypropylene motor run capacitor designed for air conditioning, motor, and compressor applications, with capacitance ratings of 35 µF and 20 µF at 370 Vac. It features three terminals, allowing one to serve as a common, and is housed in a 2.0-inch oval aluminum case with a height of 3.91 inches and dimensions of 1.91 inches by 2.91 inches. The capacitor offers ±10% capacitance tolerance, operates from -40°C to 70°C, and has a service life objective of 60,000 hours. It is cULus recognized under E71645 and meets EIA Standard EIA-456-A, with self-healing properties and fault current protection up to 10,000 A.

Datasheet Summary
Powered by GS/AI

The SFC37T35-20K391E-F is a dual-rated, metallized polypropylene motor run capacitor designed for air conditioning, motor, and compressor applications, with capacitance ratings of 35 µF and 20 µF at 370 Vac. It features three terminals, allowing one to serve as a common, and is housed in a 2.0-inch oval aluminum case with a height of 3.91 inches and dimensions of 1.91 inches by 2.91 inches. The capacitor offers ±10% capacitance tolerance, operates from -40°C to 70°C, and has a service life objective of 60,000 hours. It is cULus recognized under E71645 and meets EIA Standard EIA-456-A, with self-healing properties and fault current protection up to 10,000 A.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFC37T35-20K391E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFC37T35-20K391E-F
Film Paper Film Capacitors SFC37T35-20K391E-F
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. Width: 1.91 in.
  • For New Design: Yes
  • Capacitance: 35 µF
  • Capacitance, Secondary: 20 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: —
  • Height: 3.91 in.
  • Length: 2.91 in.
  • Width: 1.91 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFC37T35-20K391E-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers