Win Source Part Number: 1302457-SFA44S6K288B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 3.000" (76.20mm)
Standard Package: 63
Capacitance: 6 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
6µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1302457-SFA44S6K288B-F | SFA44S6K288B-F-ND |
| Product Name | Capacitors - Film Capacitors | Motor Start, Motor Run Capacitors (AC) |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Capacitance Range | 6 microF | 6 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVAC | 440 volts | 440 volts |