Cornell Dubilier Film Capacitors SFC48S24L391K-F

Description
24µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
24µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - SFC48S24L391K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
SFC48S24L391K-F-ND
Film Capacitors SFC48S24L391K-F-ND
24µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can

24µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302500-SFC48S24L391K-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302500-SFC48S24L391K-F
Capacitors - Film Capacitors 1302500-SFC48S24L391K-F
Win Source Part Number: 1302500-SFC48S24L391 K-F Category: Capacitors>Film Capacitors Series: SF Features: High Temperature Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 480V Applications: General Purpose Height - Seated (Max): 4.030" (102.36mm) Standard Package: 1 Capacitance: 24 µF Tolerance: ±3% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 90°C Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm) ECCN: OBSOLETE Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete

Win Source Part Number: 1302500-SFC48S24L391K-F
Category: Capacitors>Film Capacitors
Series: SF
Features: High Temperature
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 480V
Applications: General Purpose
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 1
Capacitance: 24 µF
Tolerance: ±3%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Film Capacitors - SFC48S24L391K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SFC48S24L391K-F
Capacitors - Film Capacitors SFC48S24L391K-F
CAP FILM 24UF 3% 480VAC RADIAL

CAP FILM 24UF 3% 480VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SFC48S24L391K-F-ND 1302500-SFC48S24L391K-F SFC48S24L391K-F
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details