The SCRN229R-F is a film-paper commutating capacitor designed for SCR applications requiring high peak and rms current capability. It has a capacitance of 25 µF, a peak voltage rating of 1500 Vpk, and is housed in a D-case measuring 1.97 · 3.66 · 6.75 inches with a ¼-20 threaded stud terminal. The capacitor supports a maximum rms current of 60 Arms and is rated for operation from -40 °C to +80 °C. It conforms to EIA RS401 standards and has a rated life of 40,000 hours at full voltage and temperature.
Power Film Dc Applications / Scr Commutation Capacitors
25µF Film Capacitor 600Vpk Paper, Metallized Radial, Can
Commutating Capacitors 25µF 600V
CAP FILM 25UF 10% 600VPK RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN229R-F | SCRN229R-F-ND | 2002-SCRN229R-F | SCRN229R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF |