Cornell DubilierFilm Paper Film CapacitorsSFA30T10L288K-F
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 2.88 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 2.88 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFA30T10L288K-F is an aluminum-cased, oil-filled, metallized polypropylene capacitor rated for 300 Vac and 10 µF with ±3% tolerance, designed for high-intensity discharge lighting and high-voltage ballast applications. It features an external discharge resistor that reduces voltage to under 50 V within one minute. The case is 1.31 inches wide, 2.16 inches deep, and 2.88 inches tall, operating from -40 °C to +90 °C at 50-60 Hz. It meets EIA-456-A and is cULus recognized under File Number E71645.
Datasheet Summary Powered by GS/AI
The SFA30T10L288K-F is an aluminum-cased, oil-filled, metallized polypropylene capacitor rated for 300 Vac and 10 µF with ±3% tolerance, designed for high-intensity discharge lighting and high-voltage ballast applications. It features an external discharge resistor that reduces voltage to under 50 V within one minute. The case is 1.31 inches wide, 2.16 inches deep, and 2.88 inches tall, operating from -40 °C to +90 °C at 50-60 Hz. It meets EIA-456-A and is cULus recognized under File Number E71645.
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 2.88 in.