The SCRN213R-F is a film-paper commutating capacitor designed for SCR commutation and high-frequency pulsed applications, featuring a 1/4-20 threaded stud terminal and housed in an oval metal case. It has a capacitance of 5 µF, a rated peak voltage of 400 Vpk, and a maximum rms current of 60 Arms. The capacitor operates within a temperature range of -40 °C to +80 °C, conforms to EIA RS401, and offers a 40,000-hour life at full rated voltage and temperature. Its case dimensions are 1.31 in height, 2.16 in width, 0.56 in depth, and 0.81 in terminal spacing, with a total height of 3.88 in. The unit is encapsulated in a biodegradable, environmentally compatible fluid, and its terminals consist of electro-tin plated copper.
Power Film Dc Applications / Scr Commutation Capacitors
Win Source Part Number: 1011442-SCRN213R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 400Vpk
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 3.940" (100.08mm)
Standard Package: 100
Capacitance: 5 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Commutating Capacitors 5µF 400V
5µF Film Capacitor 400Vpk Paper, Metallized Radial, Can
CAP FILM 5UF 10% 400VPK RADIAL
| Cornell Dubilier | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN213R-F | 1011442-SCRN213R-F | 2002-SCRN213R-F | SCRN213R-F-ND | SCRN213R-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |