14µF Film Capacitor 300V Polypropylene (PP), Metallized Radial, Can
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFA30S14L288K-F-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |