SFA37T7.5K219B-F is an AC-rated metallized polypropylene motor-run capacitor designed for split-phase motors in refrigeration and air conditioning applications, with a rated voltage of 370 Vac, capacitance of 7.5 µF, and ±10% tolerance. It features a 1.25-inch oval aluminum case with 1/4-inch quick-connect lug terminals, measuring 2.19 inches in height. The capacitor operates within a standard temperature range of -40°C to 70°C, has a dissipation factor below 0.1%, and meets EIA-456-A and cULus E71645 standards. Self-healing construction and fault current protection up to 10,000 amps AFC are included. Service life is objective at 60,000 hours with 94% survival rate at rated conditions.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
7.5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 7.5µF 370V
Win Source Part Number: 1302549-SFA37T7.5K21
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 2.310" (58.67mm)
Standard Package: 1
Capacitance: 7.5 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SFA37T7.5K219B-
CAP FILM 7.5UF 10% 370VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA37T7.5K219B-F | SFA37T7.5K219B-F-ND | 2002-SFA37T7.5K219B-F | 1302549-SFA37T7.5K219B-F | SFA37T7.5K219B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 7.5 microF | 7.5 microF | 7.5 microF | 7.5 microF | 7.5 microF |