Cornell Dubilier Film Paper Film Capacitors SFD44T45-10K475E-F

Description
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. Width: 1.97 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. Width: 1.97 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFD44T45-10K475E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFD44T45-10K475E-F
Film Paper Film Capacitors SFD44T45-10K475E-F
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. Width: 1.97 in.
  • For New Design: Yes
  • Capacitance: 45 µF
  • Capacitance, Secondary: 10 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: —
  • Height: 4.75 in.
  • Length: 3.66 in.
  • Width: 1.97 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFD44T45-10K475E-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers