Cornell DubilierFilm Paper Film CapacitorsSFC37T25-10K291E-F
Description
For New Design: Yes
Capacitance: 25 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 2.91 in.
Length: 2.91 in.
Width: 1.91 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 25 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 2.91 in.
Length: 2.91 in.
Width: 1.91 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFC37T25-10K291E-F is a dual-rated, oil-filled, metallized polypropylene motor run capacitor designed for air conditioning and compressor applications, with capacitance values of 25 µF and 10 µF and a rated voltage of 370 Vac. It features three terminals for common, fan, and motor connections, operates within a temperature range of -40°C to 70°C, and has a capacitance tolerance of ±10%. The case is a 2.12-inch round aluminum can, measuring 1.91 inches in diameter and 2.91 inches in height, and is cULus recognized under E71645, meeting EIA Standard EIA-456-A. It supports 60,000 hours of service life at full voltage and 60 Hz, with self-healing capability and fault current protection up to 10,000 A.
Datasheet Summary Powered by GS/AI
The SFC37T25-10K291E-F is a dual-rated, oil-filled, metallized polypropylene motor run capacitor designed for air conditioning and compressor applications, with capacitance values of 25 µF and 10 µF and a rated voltage of 370 Vac. It features three terminals for common, fan, and motor connections, operates within a temperature range of -40°C to 70°C, and has a capacitance tolerance of ±10%. The case is a 2.12-inch round aluminum can, measuring 1.91 inches in diameter and 2.91 inches in height, and is cULus recognized under E71645, meeting EIA Standard EIA-456-A. It supports 60,000 hours of service life at full voltage and 60 Hz, with self-healing capability and fault current protection up to 10,000 A.
For New Design: Yes
Capacitance: 25 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 2.91 in.
Length: 2.91 in.
Width: 1.91 in.