Cornell Dubilier Motor Start, Motor Run Capacitors (AC) SFD66S25K391B-F

Description
25µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
25µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 338-1898-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
338-1898-ND
Motor Start, Motor Run Capacitors (AC) 338-1898-ND
25µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can

25µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302497-SFD66S25K391B-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302497-SFD66S25K391B-F
Capacitors - Film Capacitors 1302497-SFD66S25K391B-F
Win Source Part Number: 1302497-SFD66S25K391 B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 660V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 1 Capacitance: 25 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 3.660" L x 1.970" W (92.96mm x 50.04mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0030 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1898,SFD66S25K39 1B-F,SFD66S25K391BF Product Status: Obsolete

Win Source Part Number: 1302497-SFD66S25K391B-F
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 660V
Applications: Motor Run
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 1
Capacitance: 25 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 3.660" L x 1.970" W (92.96mm x 50.04mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1898,SFD66S25K391B-F,SFD66S25K391BF
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Film Capacitors - SFD66S25K391B-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SFD66S25K391B-F
Capacitors - Film Capacitors SFD66S25K391B-F
CAP FILM 25UF 10% 660VAC RADIAL

CAP FILM 25UF 10% 660VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-1898-ND 1302497-SFD66S25K391B-F SFD66S25K391B-F
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 25 microF 25 microF 25 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers