Cornell Dubilier Capacitor Paper Film 30Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier SCRN217R-F

Description
CAPACITOR PAPER FILM 30UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes
Description
CAPACITOR PAPER FILM 30UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 30Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier - 75M7808 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 30Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier
75M7808
Capacitor Paper Film 30Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier 75M7808
CAPACITOR PAPER FILM 30UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

CAPACITOR PAPER FILM 30UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M7808
Product Name Capacitor Paper Film 30Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details