Cornell Dubilier Motor Start, Motor Run Capacitors (AC) SFC37S50K391B-F

Description
50µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
50µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - SFC37S50K391B-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
SFC37S50K391B-F-ND
Motor Start, Motor Run Capacitors (AC) SFC37S50K391B-F-ND
50µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

50µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302464-SFC37S50K391B-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302464-SFC37S50K391B-F
Capacitors - Film Capacitors 1302464-SFC37S50K391B-F
Win Source Part Number: 1302464-SFC37S50K391 B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 370V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 32 Capacitance: 50 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete

Win Source Part Number: 1302464-SFC37S50K391B-F
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 32
Capacitance: 50 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number SFC37S50K391B-F-ND 1302464-SFC37S50K391B-F
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene
Capacitance Range 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 2002-104MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers