Cornell Dubilier Film Capacitors SCRN236R-F

Description
CAP FILM 5UF 10% 1KVPK RADIAL
Datasheet
Description
CAP FILM 5UF 10% 1KVPK RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - SCRN236R-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
SCRN236R-F
Film Capacitors SCRN236R-F
CAP FILM 5UF 10% 1KVPK RADIAL

CAP FILM 5UF 10% 1KVPK RADIAL

Supplier's Site Datasheet
Capacitor Paper Film 5Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier - 51M6839 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 5Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier
51M6839
Capacitor Paper Film 5Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier 51M6839
CAPACITOR PAPER FILM 5UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

CAPACITOR PAPER FILM 5UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SCRN236R-F 51M6839
Product Name Film Capacitors Capacitor Paper Film 5Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Paper; Paper, Metallized Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers