Cornell Dubilier Film Paper Film Capacitors SFP33T28L284K-F

Description
For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
Request a Quote
Description
For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFP33T28L284K-F is an oil-filled, metallized polypropylene capacitor rated for 330 Vac, with a capacitance of 28 µF and a tolerance of ±3%. It features an aluminum case, tin-plated steel terminals, and an external resistor that discharges the capacitor to less than 50 V within one minute. The capacitor is rated for operation from -40 °C to +90 °C and is designed for HID lighting and high-voltage ballast applications. Its round case has a diameter of 1.87 inches and a height of 2.84 inches. It meets EIA Standard EIA-456-A and is cULus recognized (File Number E71645).

Datasheet Summary
Powered by GS/AI

The SFP33T28L284K-F is an oil-filled, metallized polypropylene capacitor rated for 330 Vac, with a capacitance of 28 µF and a tolerance of ±3%. It features an aluminum case, tin-plated steel terminals, and an external resistor that discharges the capacitor to less than 50 V within one minute. The capacitor is rated for operation from -40 °C to +90 °C and is designed for HID lighting and high-voltage ballast applications. Its round case has a diameter of 1.87 inches and a height of 2.84 inches. It meets EIA Standard EIA-456-A and is cULus recognized (File Number E71645).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFP33T28L284K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFP33T28L284K-F
Film Paper Film Capacitors SFP33T28L284K-F
For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
  • For New Design: Yes
  • Capacitance: 28 µF
  • Voltage AC: 330V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 90°C
  • Length: —
  • Diameter: 1.87 in.
  • Width: —
  • Height: 2.84 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFP33T28L284K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 90 C (-40 to 194 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPS152KD29 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details