The SFC24T50K291B-F is an AC-rated metallized polypropylene motor-run capacitor designed for split-phase motors in refrigeration and air conditioning applications, with self-healing properties and fault current protection up to 10,000 amps AFC. It features a 1.91 in × 2.91 in aluminum case with four 1/4 in quick-connect lugs, a capacitance of 50 µF at ±10% tolerance, and a rated voltage of 240 Vac. The capacitor operates within a temperature range of -40 °C to 70 °C and meets EIA-456-A and cULus E71645 standards with a service life objective of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFC24T50K291B-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |