Red Lion Controls, Inc. 304TX Unmanaged Industrial Ethernet Switch 304TX

Description
4 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet
Description
4 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
304TX Unmanaged Industrial Ethernet Switch - 304TX - Red Lion Controls, Inc.
York, PA, United States
304TX Unmanaged Industrial Ethernet Switch
304TX
304TX Unmanaged Industrial Ethernet Switch 304TX
4 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
  • 4 Port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports

  • IEEE 802.3 Compliance
  • -40°C to 70°C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Redundant Power Inputs (10-30VDC)
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - RLC547-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC547-ND
Switches, Hubs RLC547-ND
Network Switch - Unmanaged 4 Ports

Network Switch - Unmanaged 4 Ports

Buy Now Datasheet
Ethernet Switch, Rj45 X 4, 1Gbps; No. Of Ports Red Lion Controls - 87X6913 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45 X 4, 1Gbps; No. Of Ports Red Lion Controls
87X6913
Ethernet Switch, Rj45 X 4, 1Gbps; No. Of Ports Red Lion Controls 87X6913
ETHERNET SWITCH, RJ45 X 4, 1GBPS; No. of Ports:4Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4; Network Speeds:1Gbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45 X 4, 1GBPS; No. of Ports:4Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4; Network Speeds:1Gbps RoHS Compliant: Yes

Supplier's Site Datasheet
Networking Router - 1046099 - Radwell International
Willingboro, NJ, United States
Networking Router
1046099
Networking Router 1046099
ETHERNET SWITCH, 4 PORT, .5 AMP , 10-30 VDC, 10/100 BASE TX , DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY

ETHERNET SWITCH, 4 PORT, .5 AMP , 10-30 VDC, 10/100 BASE TX , DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Radwell International
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 304TX RLC547-ND 87X6913 1046099
Product Name 304TX Unmanaged Industrial Ethernet Switch Switches, Hubs Ethernet Switch, Rj45 X 4, 1Gbps; No. Of Ports Red Lion Controls Networking Router
Network Equipment Switch Switch Switch Switch; Router
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Network Switches - 561799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details