Red Lion Controls, Inc. 508TX Unmanaged Industrial Ethernet Switch 508TX

Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
508TX Unmanaged Industrial Ethernet Switch - 508TX - Red Lion Controls, Inc.
York, PA, United States
508TX Unmanaged Industrial Ethernet Switch
508TX
508TX Unmanaged Industrial Ethernet Switch 508TX
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 8 Port Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports

  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85° C Operating Temperature

  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Network Hubs - 212535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Hubs
212535
Network Hubs 212535
N-Tron 508TX Ethernet Switch

N-Tron 508TX Ethernet Switch

Supplier's Site
Switches, Hubs - RLC550-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC550-ND
Switches, Hubs RLC550-ND
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet
Ethernet Switch, Rj45 X 8, 2.6Gbps; No. Of Ports Red Lion Controls - 87X7074 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45 X 8, 2.6Gbps; No. Of Ports Red Lion Controls
87X7074
Ethernet Switch, Rj45 X 8, 2.6Gbps; No. Of Ports Red Lion Controls 87X7074
ETHERNET SWITCH, RJ45 X 8, 2.6GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:2.6Gbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45 X 8, 2.6GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:2.6Gbps RoHS Compliant: Yes

Supplier's Site Datasheet
Networking Router - 12525075 - Radwell International
Willingboro, NJ, United States
Networking Router
12525075
Networking Router 12525075
ETHERNET SWITCH, INDUSTRIAL, 8 PORT, 10/100BASETX, 0.5 AMP, 10-30 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

ETHERNET SWITCH, INDUSTRIAL, 8 PORT, 10/100BASETX, 0.5 AMP, 10-30 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Network Equipment Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 508TX 212535 RLC550-ND 87X7074 12525075
Product Name 508TX Unmanaged Industrial Ethernet Switch Network Hubs Switches, Hubs Ethernet Switch, Rj45 X 8, 2.6Gbps; No. Of Ports Red Lion Controls Networking Router
Network Equipment Switch Hub Switch Switch Switch; Router
Unlock Full Specs
to access all available technical data